Status: | Unknown |
---|---|
Series: | MIL-DTL-26482 Series 2 MIL-DTL-5015 Matrix (MS345X) MIL-DTL-83723 Series II |
RoHS: | Unknown |
Prices starting from US$5.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.25
|
767
in stock
|
Buy Now | |
PEI-Genesis
from US$5.38
|
2,080
in stock
|
Buy Now | |
Newark Electronics
from US$19.12
|
1,788
in stock
|
Buy Now | |
Avnet America
from US$19.12
|
1,788
in stock
|
Buy Now | |
element14
from US$7.90
|
767
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.56
|
508
in stock
|
Buy Now | |
Powell Electronics
from US$121.25
|
385
in stock
|
Buy Now | |
Heilind Electronics
from US$10.56
|
169
in stock
|
Buy Now | |
RS Americas
from US$7.44
|
57
in stock
|
Buy Now | |
RS
from US$21.91
|
11
in stock
|
Buy Now | |
Electro Enterprises
from US$6.66
|
8
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
100
in stock
|
Buy Now | |
TTI Europe
from US$88.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Shell Size | 10 |
---|---|
Cable Diameter Max | 7.26mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-26482 Series 2 MIL-DTL-5015 Matrix (MS345X) MIL-DTL-83723 Series II |
26482S2 C/C STRT NI | PEI-Genesis |
CIRCULAR STRAIN RELIEF, SIZE 10 ALUMINIUM | element14 |
| Heilind Electronics Asia |
Backshell Strain Relief MIL Spec Straight Size 10 Nickel, Backshell Series | Amphenol Pcd M85049/52-1-10N | RS Americas |
Strain Relief Clamp,180°, SZ 11,Electrol | RS |
Backshell | Amar Radio Corporation |
Connector Accessories Backshell | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | AS85049/52 Series |
RoHS: | Unknown |
Connector Shell Size | 10 |
---|---|
Cable Diameter Max | 7.3mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/52 Series |
For Use With | MIL-DTL-5015 MIL-DTL-26482 Series 2 AS81703 MIL-DTL-83723 Series 1 & 3 Circular Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
M85049/52-1-10N Rohs Compliant: No |Glenair M85049/52-1-10N | Newark Electronics |
Connector Accessories Non Self Locking Strain Reliefs Aluminum Electroless Nickel | Avnet America |
M8504952110N | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a M85049/52-1-10N?
Additional datasheets, footprints and schematics for M85049/52-1-10N are listed on our Part Details page. You can also find images and similar parts to M85049/52-1-10N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/52-1-10N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/52-1-10N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/52-1-10N fall under?
The M85049/52-1-10N is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/52-1-10N when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/52-1-10N you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/52-1-10N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/52-1-10N have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for M85049/52-1-10N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/52-1-10N often in real-time on the comparison pages.
What if I can't find stock of M85049/52-1-10N?
You can fill out our help required form which you can use to request a quote for M85049/52-1-10N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.