Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I & II |
RoHS: | Unknown |
Prices starting from US$6.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.24
|
99
in stock
|
Buy Now | |
Powell Electronics
from US$136.85
|
289
in stock
|
Buy Now | |
PEI-Genesis
from US$6.89
|
254
in stock
|
Buy Now | |
Electro Enterprises
from US$7.63
|
189
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.10
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$9.39
|
99
in stock
|
Buy Now | |
element14
from US$10.00
|
99
in stock
|
Buy Now | |
RS Americas
from US$11.23
|
60
in stock
|
Buy Now | |
Heilind Electronics
from US$12.10
|
45
in stock
|
Buy Now | |
TTI Europe
from US$7.63
|
32
in stock
|
Buy Now | |
RS
from US$18.64
|
3
in stock
|
Buy Now | |
Avnet America
from US$28.38
|
-
|
Buy Now |
Connector Shell Size | 14 / 15 |
---|---|
Cable Diameter Max | 11.61mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series I & II |
For Use With | MIL-DTL-38999 Series I & Series II Circular Connectors |
38999S1 C/C STRT 14/15 CAD | PEI-Genesis |
BACKSHELL, SR STRT, OD CAD, SIZE 14 | Heilind Electronics Asia |
Strain Relief, Size 12/14, Aluminium | Newark Electronics |
STRAIN RELIEF, SIZE 12/14, ALUMINIUM | element14 |
Backshell, Strain Relief, MIL Spec, Straight, Size 14, Olive Cadmium | Amphenol Pcd M85049/49-2-14W | RS Americas |
Strain Relief Clamp,180°, SZ 15,Olive Dr | RS |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I & II |
RoHS: | Unknown |
Connector Shell Size | 14 / 15 |
---|---|
Cable Diameter Max | 11.61mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series I & II |
For Use With | MIL-DTL-38999 Series I & Series II Circular Connectors |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I & II |
RoHS: | Unknown |
Connector Shell Size | 14 |
---|---|
Cable Diameter Max | 11.6mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series I & II |
For Use With | MIL-C-3899 Series I and II Connectors |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I & II |
RoHS: | Unknown |
Product Range | MIL-DTL-38999 Series I & II |
---|---|
For Use With | Shell Size 14/15 Connectors |
Connector Shell Size | 14 / 15 |
Strain Relief Material | Aluminium |
Cable Diameter Max | 11.6mm |
RoHS Compliant | No |
Connector Accessories Strain Relief Olive Drab Cadmium Over Electroless Nickel Aluminum 14 Shell Size | Avnet America |
Where can I find additional details, specifications and documents for a M85049/49-2-14W?
Additional datasheets, footprints and schematics for M85049/49-2-14W are listed on our Part Details page. You can also find images and similar parts to M85049/49-2-14W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/49-2-14W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/49-2-14W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/49-2-14W fall under?
The M85049/49-2-14W is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/49-2-14W when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/49-2-14W you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/49-2-14W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/49-2-14W have stock available?
Authorised distributors including Powell Electronics, PEI-Genesis, Electro Enterprises, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for M85049/49-2-14W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/49-2-14W often in real-time on the comparison pages.
What if I can't find stock of M85049/49-2-14W?
You can fill out our help required form which you can use to request a quote for M85049/49-2-14W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.