Status: | Unknown |
---|---|
Series: | AS85049/38 Series |
RoHS: | Unknown |
Prices starting from US$10.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.98
|
34
in stock
|
Buy Now | |
PEI-Genesis
from US$11.73
|
1,223
in stock
|
Buy Now | |
Electro Enterprises
from US$12.12
|
1,079
in stock
|
Buy Now | |
TTI Europe
from US$10.95
|
129
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.44
|
123
in stock
|
Buy Now | |
Newark Electronics
from US$14.37
|
68
in stock
|
Buy Now | |
element14
from US$14.28
|
68
in stock
|
Buy Now | |
Heilind Electronics
from US$19.44
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$34.75
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$34.40
|
30
in stock
|
Buy Now | |
RS Americas
from US$15.25
|
13
in stock
|
Buy Now | |
RS
from US$15.29
|
3
in stock
|
Buy Now | |
Avnet America
from US$66.71
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Connector Shell Size | 15 |
---|---|
Cable Diameter Max | 11.61mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/38 Series |
For Use With | MIL-DTL-38999 Series III IV & EN3645 Series Circular Connectors |
Status: | Unknown |
---|---|
Series: | AS85049/38 Series |
RoHS: | Unknown |
Connector Shell Size | 15 |
---|---|
Cable Diameter Max | 11.61mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/38 Series |
For Use With | MIL-DTL-38999 Series III IV & EN3645 Series Circular Connectors |
38999S3 C/C STRT CAD OD | PEI-Genesis |
Backshell, SR, Strt, SL, OD Cad, Size 15 | Heilind Electronics Asia |
Circular Strain Relief, Size 15 Aluminium | Newark Electronics |
CIRCULAR STRAIN RELIEF, SIZE 15 ALUMINIUM | element14 |
STRAIN RELIEF CLAMP, SIZE 15, ALUMINIUM | Farnell |
Backshell Strain Relief MIL Spec Straight Size 15 Olive Cadmium Self-Lock | Amphenol Pcd M85049/38S15W | RS Americas |
Strain Relief Backshell, straight, selfl | RS |
Circular Connector Clamp, 15, 11.61 mm, Aluminium, AS85049/38 | Avnet Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Connector Accessory Strain Relief Aluminum | Rapid Electronics |
Connector Accessories Self Locking Strain Relief Aluminum Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Status: | Unknown |
---|---|
Series: | AS85049/38 Series |
RoHS: | Unknown |
Connector Shell Size | 15 |
---|---|
Cable Diameter Max | 11.61mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/38 Series |
For Use With | Shell Size 15 Connectors |
Cable Exit Angle | 180° |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a M85049/38S15W?
Additional datasheets, footprints and schematics for M85049/38S15W are listed on our Part Details page. You can also find images and similar parts to M85049/38S15W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/38S15W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/38S15W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/38S15W fall under?
The M85049/38S15W is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/38S15W when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/38S15W you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/38S15W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/38S15W have stock available?
Authorised distributors including PEI-Genesis, Electro Enterprises, TTI Europe, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for M85049/38S15W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/38S15W often in real-time on the comparison pages.
What if I can't find stock of M85049/38S15W?
You can fill out our help required form which you can use to request a quote for M85049/38S15W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.