Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III & IV |
RoHS: | Unknown |
Prices starting from US$6.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.46
|
109
in stock
|
Buy Now | |
Electro Enterprises
from US$6.57
|
2,420
in stock
|
Buy Now | |
Newark Electronics
from US$55.25
|
674
in stock
|
Buy Now | |
Powell Electronics
from US$201.85
|
412
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.66
|
326
in stock
|
Buy Now | |
PEI-Genesis
from US$6.51
|
254
in stock
|
Buy Now | |
TTI Europe
from US$6.46
|
181
in stock
|
Buy Now | |
Heilind Electronics
from US$11.66
|
108
in stock
|
Buy Now | |
RS Americas
from US$14.60
|
106
in stock
|
Buy Now | |
element14
from US$16.00
|
59
in stock
|
Buy Now | |
Chip One Stop
from US$60.80
|
55
in stock
|
Buy Now | |
RS
from US$19.23
|
2
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
104
in stock
|
Buy Now | |
Avnet America
from US$41.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Shell Size | 9 |
---|---|
Cable Diameter Max | 5.94mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series III & IV |
For Use With | MIL-DTL-38999 Series III and IV Connectors |
STRGHT BCKHLL SZ 9 STNRLF | Heilind Electronics Asia |
38999S3 C/C STRT CAD OD | PEI-Genesis |
STRAIN RELIEF, MIL-DTL-38999 CONNECTOR | Farnell |
Backshell Strain Relief MIL Spec Straight Size 9 Olive Cadmium, Backshell Series | Amphenol Pcd M85049/38-9W | RS Americas |
Strain Relief Clamp,180°, SZ 09,Olive Dr | RS |
Back Shells | Amar Radio Corporation |
Connector Accessories Non Self-Lock Strain Relief Clamp Olive Drab Cadmium Over Electroless Nickel Aluminum Shell Size 9 | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | AS85049/38 Series |
RoHS: | Unknown |
Connector Shell Size | 9 |
---|---|
Cable Diameter Max | 5.94mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/38 Series |
For Use With | MIL-DTL-38999 Series III IV & EN3645 Series Circular Connectors |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III & IV |
RoHS: | Unknown |
Product Range | MIL-DTL-38999 Series III & IV |
---|---|
For Use With | Shell Size 9 Connectors |
Connector Shell Size | 9 |
Strain Relief Material | Aluminium |
Cable Diameter Max | 5.9mm |
RoHS Compliant | No |
Connector |Glenair M85049/38-9W | Newark Electronics |
Connector Accessories Non Self Locking Strain Relief Aluminum Black Anodize | Avnet America |
Status: | Unknown |
---|---|
Series: | AS85049/38 Series |
RoHS: | Unknown |
Connector Shell Size | 9 |
---|---|
Cable Diameter Max | 5.94mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/38 Series |
Accessory Type | Strain Relief Clamp |
Cable Exit Angle | 180° |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a M85049/38-9W?
Additional datasheets, footprints and schematics for M85049/38-9W are listed on our Part Details page. You can also find images and similar parts to M85049/38-9W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/38-9W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/38-9W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/38-9W fall under?
The M85049/38-9W is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/38-9W when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/38-9W you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/38-9W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/38-9W have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Powell Electronics, Heilind Electronics Asia and PEI-Genesis have stock available or on a lead time for M85049/38-9W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/38-9W often in real-time on the comparison pages.
What if I can't find stock of M85049/38-9W?
You can fill out our help required form which you can use to request a quote for M85049/38-9W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.