M85049/38-17W Connectors by Sunbank

STRAIN RELIEF CLAMP SIZE 17 ALUMINIUM

Status: Unknown
Series: AS85049/38 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.30

Distributor Stock
Logo for RS
RS
from US$10.73
13
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$6.37
1,782
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$7.17
400
in stock
Buy Now
Logo for PEI-Genesis
PEI-Genesis
from US$7.51
369
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.84
286
in stock
Buy Now
Logo for element14
element14
from US$10.10
286
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.30
260
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$13.41
170
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$14.08
91
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.45
57
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$13.41
56
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$259.00
8
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$15.26
1
in stock
Buy Now
Logo for Amar Radio Corporation
Amar Radio Corporation
-
38
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Shell Size 17
Cable Diameter Max 15.6mm
Strain Relief Material Aluminium
Product Range AS85049/38 Series
For Use With MIL-DTL-38999 Series III IV & EN3645 Series Circular Connectors


M85049/38-17W Connectors by Amphenol

CIRCULAR STRAIN RELIEF SIZE 17 ALUMINUM

Status: Unknown
Series: MIL-DTL-38999 Series III & IV
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Shell Size 17
Cable Diameter Max 15.6mm
Strain Relief Material Aluminium
Product Range MIL-DTL-38999 Series III & IV
For Use With Circular Connectors Olive Drab Cadmium

Alternative Descriptions

38999S3 C/C STRT CAD OD | PEI-Genesis
Circular Strain Relief, Size 17 Aluminium | Newark Electronics
CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM | element14
Backshell | Heilind Electronics Asia
CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINUM | Farnell
38999 III SZ 17, STR/RELIEF B/SHELL, STR | RS
Backshells, Strain Relief, STR, CAD | Amphenol Pcd M85049/38-17W | RS Americas
Back Shells | Amar Radio Corporation
Strain Relief Clamp for 17 Shell Size MIL 38999 Series III & Series IV Circular Connectors Aluminum | Avnet Abacus

M85049/38-17W Connectors by Glenair

CIRCULAR STRAIN RELIEF, SIZE 17 ALUMINIUM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Series MIL-DTL-38999 Series III & IV
For Use With MIL-DTL-38999 Series III & IV Circular Connectors
Connector Shell Size 17
Strain Relief Material Aluminium
Cable Diameter Max 15.6mm
RoHS Compliant No

Alternative Descriptions

Connector Accessories Non Self Locking Strain Relief Aluminum Olive Drab Cadmium Over Electroless Nickel | Avnet America

M85049/38-17W Circular Connectors & Components by Souriau

Strain Relief Clamp, Size 17, Straight, 15.6MM

Status: Unknown
Series: AS85049/38 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Shell Size 17
Cable Diameter Max 15.6mm
Strain Relief Material Aluminium
Product Range AS85049/38 Series
Accessory Type Strain Relief Clamp
Cable Exit Angle 180°
RoHS Compliant No

Frequently Asked Questions

Where can I find additional details, specifications and documents for a M85049/38-17W?

Additional datasheets, footprints and schematics for M85049/38-17W are listed on our Part Details page. You can also find images and similar parts to M85049/38-17W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M85049/38-17W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/38-17W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M85049/38-17W fall under?

The M85049/38-17W is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.

Can I view similar or alternative parts?

You can view similar parts to M85049/38-17W when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/38-17W you can contact the distributor directly for product support, shipping queries etc.

Is the M85049/38-17W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M85049/38-17W have stock available?

Authorised distributors including Electro Enterprises, TTI Europe, PEI-Genesis, Newark Electronics and element14 have stock available or on a lead time for M85049/38-17W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M85049/38-17W often in real-time on the comparison pages.

What if I can't find stock of M85049/38-17W?

You can fill out our help required form which you can use to request a quote for M85049/38-17W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay