Status: | Unknown |
---|---|
Series: | AS85049/38 Series |
RoHS: | Unknown |
Prices starting from US$6.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.71
|
37
in stock
|
Buy Now | |
PEI-Genesis
from US$6.13
|
2,586
in stock
|
Buy Now | |
Electro Enterprises
from US$6.79
|
1,879
in stock
|
Buy Now | |
TTI Europe
from US$7.11
|
737
in stock
|
Buy Now | |
element14
from US$11.26
|
579
in stock
|
Buy Now | |
Newark Electronics
from US$9.51
|
524
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.09
|
327
in stock
|
Buy Now | |
Powell Electronics
from US$12.68
|
258
in stock
|
Buy Now | |
Heilind Electronics
from US$12.09
|
109
in stock
|
Buy Now | |
Farnell
from US$8.71
|
55
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
118
in stock
|
Buy Now | |
Avnet America
from US$42.40
|
-
|
Buy Now | |
RS Americas
from US$9.70
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 5.94mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/38 Series |
For Use With | MIL-DTL-38999 Series III IV & EN3645 Series Circular Connectors |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III & IV |
RoHS: | Unknown |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 5.94mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series III & IV |
For Use With | Circular Connectors Olive Drab Cadmium |
38999S3 C/C STRT CAD OD | PEI-Genesis |
STRAIN RELIEF STRAIGHT SZ11ODC | TTI Europe |
CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINUM | element14 |
Circular Strain Relief, Size 11 Aluminium | Newark Electronics |
STRAIN RELIEF BACKSHELL MIL-DTL-38999 III, IV | Heilind Electronics Asia |
38999 III SZ 11, STR/RELIEF B/SHELL, STR | RS |
BACK SHELL | Amar Radio Corporation |
Backshell Strain Relief MIL Spec Straight Size 11 Olive Cadmium | Amphenol Pcd M85049/38-11W | RS Americas |
Connector Accessories Strain Relief 11 Shell Size Olive Drab Cadmium Finish | Avnet Asia |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III & IV |
RoHS: | Unknown |
Product Range | MIL-DTL-38999 Series III & IV |
---|---|
For Use With | Shell Size 11 Connectors |
Connector Shell Size | 11 |
Strain Relief Material | Aluminium |
Cable Diameter Max | 5.9mm |
RoHS Compliant | No |
Connector Accessories Non Self Locking Strain Relief Aluminum Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Status: | Unknown |
---|---|
Series: | AS85049/38 Series |
RoHS: | Unknown |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 5.94mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/38 Series |
Accessory Type | Strain Relief Clamp |
Cable Exit Angle | 180° |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a M85049/38-11W?
Additional datasheets, footprints and schematics for M85049/38-11W are listed on our Part Details page. You can also find images and similar parts to M85049/38-11W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/38-11W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/38-11W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/38-11W fall under?
The M85049/38-11W is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/38-11W when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/38-11W you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/38-11W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/38-11W have stock available?
Authorised distributors including PEI-Genesis, Electro Enterprises, TTI Europe, element14 and Newark Electronics have stock available or on a lead time for M85049/38-11W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/38-11W often in real-time on the comparison pages.
What if I can't find stock of M85049/38-11W?
You can fill out our help required form which you can use to request a quote for M85049/38-11W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.