Status: | Unknown |
---|---|
Series: | AS85049/38 Series |
RoHS: | Unknown |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.16
|
No stock
|
Buy Now | |
Electro Enterprises
from US$6.85
|
1,128
in stock
|
Buy Now | |
PEI-Genesis
from US$6.14
|
879
in stock
|
Buy Now | |
TTI Europe
from US$7.59
|
179
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.99
|
90
in stock
|
Buy Now | |
Powell Electronics
from US$161.55
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$8.88
|
64
in stock
|
Buy Now | |
element14
from US$7.95
|
64
in stock
|
Buy Now | |
RS Americas
from US$7.37
|
58
in stock
|
Buy Now | |
Farnell
from US$138.48
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$10.99
|
30
in stock
|
Buy Now | |
Avnet America
from US$28.66
|
3
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
91
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 5.94mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/38 Series |
For Use With | MIL-DTL-38999 Series III IV & EN3645 Series Circular Connectors |
Status: | Unknown |
---|---|
Series: | AS85049/38 Series |
RoHS: | Unknown |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 5.94mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/38 Series |
For Use With | MIL-DTL-38999 Series III IV & EN3645 Series Circular Connectors |
38999S3 C/C STRT NI | PEI-Genesis |
BACKSHELL | Heilind Electronics Asia |
Circular Strain Relief, Size 11 Aluminium | Newark Electronics |
CIRCULAR STRAIN RELIEF, SIZE 11 ALUMINIUM | element14 |
Backshell Strain Relief MIL Spec Straight Size 11 Nickel | Amphenol Pcd M85049/38-11N | RS Americas |
BACK SHELL | Amar Radio Corporation |
38999 III SZ 11, STR/RELIEF B/SHELL, STR | RS |
Connector Accessories Strain Relief 11 Shell Size Anodize Finish Black | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
STRAIN RELIEF, SZ 11, 5.9MM, ALUM | Farnell |
Connector Accessories Non Self Locking Strain Relief Aluminum Electroless Nickel | Avnet America |
Where can I find additional details, specifications and documents for a M85049/38-11N?
Additional datasheets, footprints and schematics for M85049/38-11N are listed on our Part Details page. You can also find images and similar parts to M85049/38-11N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/38-11N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/38-11N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/38-11N fall under?
The M85049/38-11N is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/38-11N when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/38-11N you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/38-11N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/38-11N have stock available?
Authorised distributors including Electro Enterprises, PEI-Genesis, TTI Europe, Heilind Electronics Asia and Powell Electronics have stock available or on a lead time for M85049/38-11N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/38-11N often in real-time on the comparison pages.
What if I can't find stock of M85049/38-11N?
You can fill out our help required form which you can use to request a quote for M85049/38-11N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.