Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$194.16
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$66.24
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$56.60
|
63
in stock
|
Buy Now | |
Electro Enterprises
from US$29.50
|
18
in stock
|
Buy Now | |
Powell Electronics
from US$847.43
|
15
in stock
|
Buy Now | |
Avnet America
from US$183.08
|
-
|
Buy Now | |
RS Americas
from US$63.31
|
-
|
Buy Now |
Accessory Type | Non-Environmental EMI/RFI Backshell |
---|---|
For Use With | MIL-DTL-38999 Series III & Series IV Connectors |
Connector Shell Size | 21 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
Circular Conn Accs Backshell Aluminum Alloy | Rapid Electronics |
Backshells, Non Env-EMI/RFI, STR, CAD | Amphenol Pcd M85049/1921W06 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Glenair M85049/1921W06 | Newark Electronics |
Connector Accessories Straight EMI/RFI Non-Environmental Backshell Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Where can I find additional details, specifications and documents for a M85049/1921W06.?
Additional datasheets, footprints and schematics for M85049/1921W06. are listed on our Part Details page. You can also find images and similar parts to M85049/1921W06. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/1921W06. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/1921W06. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/1921W06. fall under?
The M85049/1921W06. is listed under Connectors > Connector Tools & Accessories > Backshells.
Can I view similar or alternative parts?
You can view similar parts to M85049/1921W06. when available in the Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/1921W06. you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/1921W06. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/1921W06. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Electro Enterprises and Powell Electronics have stock available or on a lead time for M85049/1921W06..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/1921W06. often in real-time on the comparison pages.
What if I can't find stock of M85049/1921W06.?
You can fill out our help required form which you can use to request a quote for M85049/1921W06. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.