Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III & IV |
RoHS: | Unknown |
Prices starting from US$33.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$57.85
|
31
in stock
|
Buy Now | |
PEI-Genesis
from US$33.21
|
215
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$55.30
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$197.91
|
60
in stock
|
Buy Now | |
Powell Electronics
from US$863.82
|
36
in stock
|
Buy Now | |
RS Americas
from US$52.25
|
35
in stock
|
Buy Now | |
Heilind Electronics
from US$55.30
|
35
in stock
|
Buy Now | |
element14
from US$47.45
|
31
in stock
|
Buy Now | |
Rapid Electronics
from US$165.75
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$130.00
|
15
in stock
|
Buy Now | |
Avnet America
from US$82.30
|
3
in stock
|
Buy Now | |
Electro Enterprises
from US$34.77
|
2
in stock
|
Buy Now | |
TTI Europe
from US$632.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 9.5mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series III & IV |
For Use With | Mil-DTL-38999 series III & IV |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Environmental EMI/RFI Backshell |
---|---|
For Use With | MIL-DTL-38999 Series III & Series IV |
Connector Shell Size | 11 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
38999S3 S/R ENV EMI STRT CAD | PEI-Genesis |
BACKSHELL ENVRN-EMI/RFI | Heilind Electronics Asia |
Backshell, Environmental, EMI/RFI, MIL Spec, Straight, Size 11, Olive Cadmium | Amphenol Pcd M85049/1811W03 | RS Americas |
BACKSHELL, 180DEG, ALUMINIUM ALLOY | element14 |
BACKSHELL ENVRN EMI/RFI STRT OD CAD SIZE 11 | Avnet Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Connector |Glenair M85049/1811W03 | Newark Electronics |
Connector Accessory Backshell | Rapid Electronics |
Connector Accessories Straight EMI/RFI Environmental Backshell Olive Drab Cadmium Over Electroless Nickel | Avnet America |
ENVIRONMENTAL BACKSHEL SZ11 | TTI Europe |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III & IV |
RoHS: | Unknown |
Connector Shell Size | 11 |
---|---|
Cable Diameter Max | 9.5mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series III & IV |
For Use With | Mil-DTL-38999 series III & IV |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a M85049/1811W03?
Additional datasheets, footprints and schematics for M85049/1811W03 are listed on our Part Details page. You can also find images and similar parts to M85049/1811W03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/1811W03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/1811W03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/1811W03 fall under?
The M85049/1811W03 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/1811W03 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/1811W03 you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/1811W03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/1811W03 have stock available?
Authorised distributors including PEI-Genesis, Heilind Electronics Asia, Newark Electronics, Powell Electronics and RS Americas have stock available or on a lead time for M85049/1811W03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/1811W03 often in real-time on the comparison pages.
What if I can't find stock of M85049/1811W03?
You can fill out our help required form which you can use to request a quote for M85049/1811W03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.