Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Environmental EMI/RFI Backshell |
---|---|
For Use With | MIL-DTL-38999 Series II & Series I Family K Connector |
Connector Shell Size | 16 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
Backshells, Env-EMI/RFI, STR, CAD | Amphenol Pcd M85049/17-16W06A | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Glenair M85049/1716W06A | Newark Electronics |
Connector Accessories Straight EMI/RFI Environmental Backshell Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Where can I find additional details, specifications and documents for a M85049/1716W06A.?
Additional datasheets, footprints and schematics for M85049/1716W06A. are listed on our Part Details page. You can also find images and similar parts to M85049/1716W06A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/1716W06A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/1716W06A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/1716W06A. fall under?
The M85049/1716W06A. is listed under Connectors > Connector Tools & Accessories > Backshells.
Can I view similar or alternative parts?
You can view similar parts to M85049/1716W06A. when available in the Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/1716W06A. you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/1716W06A. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/1716W06A. have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Electro Enterprises, Avnet America and RS Americas have stock available or on a lead time for M85049/1716W06A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/1716W06A. often in real-time on the comparison pages.
What if I can't find stock of M85049/1716W06A.?
You can fill out our help required form which you can use to request a quote for M85049/1716W06A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.