Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.53
Distributor | Stock | ||
---|---|---|---|
Newark
from US$44.75
|
25
in stock
|
Buy Now | |
Powell Electronics
from US$725.42
|
439
in stock
|
Buy Now | |
Electro Enterprises
from US$41.53
|
210
in stock
|
Buy Now | |
element14
from US$60.46
|
25
in stock
|
Buy Now | |
Farnell
from US$63.17
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$60.38
|
11
in stock
|
Buy Now | |
Heilind Electronics
from US$60.38
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$206.30
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$207.00
|
2
in stock
|
Buy Now | |
Avnet America
from US$156.73
|
-
|
Buy Now | |
RS Americas
from US$95.36
|
-
|
Buy Now |
Accessory Type | Environmental Backshell |
---|---|
For Use With | MIL-DTL-26482 Series 2,MIL-DTL-5015 Matrix (MS345X),MIL-DTL-83723 Series III Connectors |
Connector Shell Size | 16 |
Cable Exit Angle | 180° |
RoHS Compliant | No |
STRAIN RELIEF CLAMP, SIZE 19/16, ALUM | element14 |
BACKSHELL, ENVRN, STRT, O OD CAD, SIZE 16 | Heilind Electronics Asia |
Backshells, Size ,Env, STR, CAD | Amphenol Pcd M85049/11-118W | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Glenair M85049/11-118W | Newark Electronics |
Connector Accessory | Rapid Electronics |
Connector Accessories Straight Environmental Backshell Aluminum Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Where can I find additional details, specifications and documents for a M85049/11-118W.?
Additional datasheets, footprints and schematics for M85049/11-118W. are listed on our Part Details page. You can also find images and similar parts to M85049/11-118W. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/11-118W. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/11-118W. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/11-118W. fall under?
The M85049/11-118W. is listed under Connectors > Connector Tools & Accessories > Backshells.
Can I view similar or alternative parts?
You can view similar parts to M85049/11-118W. when available in the Backshells range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/11-118W. you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/11-118W. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/11-118W. have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Electro Enterprises, element14 and Farnell have stock available or on a lead time for M85049/11-118W..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/11-118W. often in real-time on the comparison pages.
What if I can't find stock of M85049/11-118W.?
You can fill out our help required form which you can use to request a quote for M85049/11-118W. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.