Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.72
|
2
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$32.56
|
12,659
in stock
|
Buy Now | |
Heilind Electronics
from US$32.56
|
4,711
in stock
|
Buy Now | |
Electro Enterprises
from US$18.86
|
222
in stock
|
Buy Now | |
Newark Electronics
from US$51.57
|
2
in stock
|
Buy Now | |
element14
from US$49.52
|
2
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Fibre Optic Connector Type | ST |
---|---|
Fibre Type | Singlemode Multimode |
Fibre Diameter | - |
Connector Body Material | Stainless Steel Body |
Product Range | - |
ST TO ST ADAPTER, 125 MICRON, MM/SM | Heilind Electronics Asia |
Fiber Optic Adaptor, St Rcpt-Rcpt, Sm/Mm | Newark Electronics |
FIBRE OPTIC, ST, SINGLE & MULTIMODE | element14 |
AMPHENOL FIBER SYSTEMS | Avnet America |
Where can I find additional details, specifications and documents for a M83522/17-NY?
Additional datasheets, footprints and schematics for M83522/17-NY are listed on our Part Details page. You can also find images and similar parts to M83522/17-NY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M83522/17-NY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M83522/17-NY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M83522/17-NY fall under?
The M83522/17-NY is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to M83522/17-NY when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M83522/17-NY you can contact the distributor directly for product support, shipping queries etc.
Is the M83522/17-NY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M83522/17-NY have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Electro Enterprises, Newark Electronics and element14 have stock available or on a lead time for M83522/17-NY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M83522/17-NY often in real-time on the comparison pages.
What if I can't find stock of M83522/17-NY?
You can fill out our help required form which you can use to request a quote for M83522/17-NY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.