Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
235
units
|
Buy Now |
![]() |
Avnet Asia |
5,000
units
|
Buy Now |
![]() |
Symmetry Electronics |
5,000
units
|
Buy Now |
![]() |
Arrow Electronics |
1,000
units
|
Buy Now |
![]() |
Newark Electronics |
235
units
|
Buy Now |
![]() |
element14 |
235
units
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Rutronik |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Richardson RFPD |
-
|
Buy Now |
Antenna Case Size | 8mm x 3mm x 1.3mm |
---|---|
Centre Frequency 1 | 2.4425GHz |
Centre Frequency 2 | 5.4875GHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Dipole Antenna Linear 2485MHz/5825MHz 1dBi/2.6dBi Surface Mount T/R | Avnet Asia |
WLAN 802.11 a/b/g (8x3x1.3mm) - Antenna | Symmetry Electronics |
Wlan/Bt/Zigbee Embedded Ceramic Antenna | Newark Electronics |
EMBEDDED CERAMIC ANTENNA, 2.442/5.487GHZ | Farnell |
2.39GHz to 5.9GHz 3.2dBi Surface Mount WLAN Zigbee Embedded Ceramic Antenna | Future Electronics |
CERAMIC CHIP ANT WLAN 2,4-5 GHz | Rutronik |
Embedded Dual Band C eram Chp 2.4GHz 5GHz | Mouser Electronics |
Where can I find additional details, specifications and documents for a M830520?
Additional datasheets, footprints and schematics for M830520 are listed on our Part Details page. You can also find images and similar parts to M830520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M830520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M830520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M830520 fall under?
The M830520 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to M830520 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M830520 you can contact the distributor directly for product support, shipping queries etc.
Is the M830520 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M830520 have stock available?
Authorised distributors including Avnet Asia, Symmetry Electronics, Arrow Electronics, Newark Electronics and Farnell have stock available or on a lead time for M830520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M830520 often in real-time on the comparison pages.
What if I can't find stock of M830520?
You can fill out our help required form which you can use to request a quote for M830520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.