Status: | Unknown |
---|---|
Series: | Savvi Series |
RoHS: | Compliant |
Prices starting from US$0.87
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.20 |
No stock
|
Buy Now | |
TTI Europe | US$0.88 |
23,000
|
Buy Now | |
Chip One Stop | US$1.17 |
1,000
|
Buy Now | |
element14 | US$0.90 |
890
|
Buy Now | |
Farnell | US$0.97 |
890
|
Buy Now | |
Newark Electronics | US$1.24 |
400
|
Buy Now | |
Transfer Multisort Elektronik | US$1.05 |
18
|
Buy Now | |
Rutronik | US$1.04 |
5
|
Buy Now | |
Future Electronics | US$0.88 |
-
|
Buy Now | |
Symmetry Electronics | US$1.45 |
-
|
Buy Now | |
Richardson RFPD | US$0.87 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Centre Frequency | 1.575GHz |
---|---|
Antenna Case Size | 8mm x 3mm x 1.3mm |
Product Range | Savvi Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
CERAMIC GPS 1560 - 1606 MHZ | TTI Europe |
GNSS EMBEDDED ANTENNA, 8X3X1.33MM | element14 |
Ceramic Antenna, Gps, 1.575Ghz | Newark Electronics |
Antenna | Transfer Multisort Elektronik |
CERAMIC CHIP ANTENNA GNSS | Rutronik |
Ceramic Chip ANTENNA, GPS , Freq: 1560 - | RS |
1560 to 1606 MHz 1.78dBi 500mW Surface Mount GPS Ceramic Chip RF Antenna | Future Electronics |
GPS (8x3x1.3) - Antenna | Symmetry Electronics |
Dipole Antenna Linear 1.563MHz/1.575MHz/1.591MHz/1.61GHz 0.75dBi Surface Mount T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a M830120?
Additional datasheets, footprints and schematics for M830120 are listed on our Part Details page. You can also find images and similar parts to M830120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M830120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M830120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M830120 fall under?
The M830120 is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to M830120 when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M830120 you can contact the distributor directly for product support, shipping queries etc.
Is the M830120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M830120 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for M830120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M830120 often in real-time on the comparison pages.
What if I can't find stock of M830120?
You can fill out our help required form which you can use to request a quote for M830120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.