Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 120mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Driver, Igbt Mosfet, Half Bridge, Soic-8 | Newark Electronics |
Hvic |Mitsubishi Electric M81706AFP | Newark Electronics |
Where can I find additional details, specifications and documents for a M81706AFP?
Additional datasheets, footprints and schematics for M81706AFP are listed on our Part Details page. You can also find images and similar parts to M81706AFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M81706AFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M81706AFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M81706AFP fall under?
The M81706AFP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to M81706AFP when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M81706AFP you can contact the distributor directly for product support, shipping queries etc.
Is the M81706AFP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M81706AFP have stock available?
Authorised distributors including Mouser Electronics and Newark Electronics have stock available or on a lead time for M81706AFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M81706AFP often in real-time on the comparison pages.
What if I can't find stock of M81706AFP?
You can fill out our help required form which you can use to request a quote for M81706AFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.