Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Crimp Socket |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 11.81" |
Cable Length - Metric | 300mm |
Jacket Colour | Red |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Cable Assembly Type | Low Voltage |
Colour | Red |
For Use With | L-TEK Series Connectors |
Lead Length | 300mm |
Wire Size (AWG) | 22AWG |
Contact, Socket, 22Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 22AWG, CRIMP | element14 |
Crimp-free end lead, 22AWG,300mm | RS |
Datamate Female Crimp Contact cable assembly, 22 AWG wire, 300mm long, single ended | Avnet Abacus |
Where can I find additional details, specifications and documents for a M80-9140099?
Additional datasheets, footprints and schematics for M80-9140099 are listed on our Part Details page. You can also find images and similar parts to M80-9140099 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M80-9140099 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M80-9140099 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M80-9140099 fall under?
The M80-9140099 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to M80-9140099 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M80-9140099 you can contact the distributor directly for product support, shipping queries etc.
Is the M80-9140099 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M80-9140099 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for M80-9140099.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M80-9140099 often in real-time on the comparison pages.
What if I can't find stock of M80-9140099?
You can fill out our help required form which you can use to request a quote for M80-9140099 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.