M80-0110005 Connectors by Harwin Plc

CRIMP SOCKET CONTACT 22AWG

Status: Unknown
Series: Datamate Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Avnet Europe Avnet Europe
8,000 units
Buy Now
Logo for element14 element14
7,456 units
Buy Now
Logo for Newark Electronics Newark Electronics
7,456 units
Buy Now
Logo for Powell Electronics Powell Electronics
5,000 units
Buy Now
Logo for ErriBi ErriBi
25 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range Datamate Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 22AWG
Contact Plating Gold Plated Contacts
For Use With Datamate Connectors
Wire Size AWG Min 22AWG
Contact Material Beryllium Copper
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Datamate L-Tek, J-Tek Female Crimp Contact, large bore, gold clip + gold shell | Avnet Europe
CRIMP, SOCKET, CONTACT, 22AWG | element14
Contact, Datamate Series, Socket, 22 AWG, 22 AWG, Crimp, Beryllium Copper RoHS Compliant: Yes | Newark Electronics

More Parts in PCB Connectors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a M80-0110005?

Additional datasheets, footprints and schematics for M80-0110005 are listed on our Part Details page. You can also find images and similar parts to M80-0110005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M80-0110005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M80-0110005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M80-0110005 fall under?

The M80-0110005 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to M80-0110005 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M80-0110005 you can contact the distributor directly for product support, shipping queries etc.

Is the M80-0110005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M80-0110005 have stock available?

Authorised distributors including Avnet Europe, element14, Newark Electronics, Farnell and Powell Electronics have stock available or on a lead time for M80-0110005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M80-0110005 often in real-time on the comparison pages.

What if I can't find stock of M80-0110005?

You can fill out our help required form which you can use to request a quote for M80-0110005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay