Status: | Active |
---|---|
Series: | MC74LCX16373 |
RoHS: | Compliant |
Prices starting from US$0.61
Designed for 2.3 to 3.6V VCC Operation |
5.4ns Maximum tpd |
5V Tolerant - Interface Capability With 5V TTL Logic |
Supports Live Insertion and Withdrawal |
IOFF Specification Guarantees High Impedance When VCC = 0V |
LVTTL Compatible |
LVCMOS Compatible |
24mA Balanced Output Sink and Source Capability |
Near Zero Static Supply Current in All Three Logic States (20mA) Substantially Reduces System Power Requirements |
Latchup Performance Exceeds 500mA |
ESD Performance: Human Body Model >2000V; Machine Model >200V |
These are Pb-Free Devices |
Description | MC74LCX16373 |
---|---|
Compliance | Pb-free Halide free |
Type | Latch |
Channels | 16 |
VCC Min (V) | 2 |
VCC Max (V) | 3.6 |
tpd Max (ns) | 5.4 |
IO Max (mA) | 24 |
Package Type | TSSOP-48 |
Log Cmos Latch 16Bit Rohs Compliant: Yes |Onsemi M74LCX16373DTR2G | Newark Electronics |
74LCX Series 2.3 to 3.6 V CMOS 16-Bit Transparent Latch - TSSOP-48 | Future Electronics |
Latch Transparent 3-ST 16-CH D-Type 48-Pin TSSOP T/R | Avnet America |
TRANSPARENT LATCH, 16BIT, TSSOP-48 | element14 |
Where can I find additional details, specifications and documents for a M74LCX16373DTR2G?
Additional datasheets, footprints and schematics for M74LCX16373DTR2G are listed on our Part Details page. You can also find images and similar parts to M74LCX16373DTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M74LCX16373DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M74LCX16373DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M74LCX16373DTR2G fall under?
The M74LCX16373DTR2G is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.
Can I view similar or alternative parts?
You can view similar parts to M74LCX16373DTR2G when available in the Latches & Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M74LCX16373DTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the M74LCX16373DTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for M74LCX16373DTR2G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for M74LCX16373DTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M74LCX16373DTR2G often in real-time on the comparison pages.
What if I can't find stock of M74LCX16373DTR2G?
You can fill out our help required form which you can use to request a quote for M74LCX16373DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.