Status: | Active |
---|---|
Series: | M74HC14 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
3,800
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
22,500
in stock
|
Buy Now | |
element14
from US$0.40
|
10,909
in stock
|
Buy Now | |
Farnell
from US$0.39
|
10,909
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Kruse
-
|
208
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High speed: tPD = 12 ns (typ.) at VCC = 6 V |
Low power dissipation: ICC = 1 μA (max.) at TA = 25 °C |
High noise immunity: VH = 1.2 V (typ.) at VCC = 6 V |
Symmetrical output impedance: |IOH| = IOL = 4 mA (min.) |
Balanced propagation delays: tPLH ≃ tPHL |
Wide operating voltage range: VCC (opr) = 2 to 6 V |
Pin and function compatible with 74 series 14 |
ESD performance CDM: 1 kV HBM: 2 kV MM: 200 V |
CDM: 1 kV |
HBM: 2 kV |
MM: 200 V |
Inverters Hex Schmitt Inverter Gates 12ns 6V | Future Electronics |
SCHMITT TRIGGER INVERTER, HEX, SOIC-14 | element14 |
Conditioning & Interfaces Rohs Compliant: Yes |Stmicroelectronics M74HC14YRM13TR | Newark Electronics |
Inverter Schmitt Trigger 6-Element CMOS 14-Pin SO T/R | Avnet America |
STMicroelectronics, M74HC14YRM13TR | RS |
IC LOG INVR M74HC14 SOIC-14 | Kruse |
Where can I find additional details, specifications and documents for a M74HC14YRM13TR?
Additional datasheets, footprints and schematics for M74HC14YRM13TR are listed on our Part Details page. You can also find images and similar parts to M74HC14YRM13TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M74HC14YRM13TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M74HC14YRM13TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M74HC14YRM13TR fall under?
The M74HC14YRM13TR is listed under Automotive Logic ICs > Gates.
Can I view similar or alternative parts?
You can view similar parts to M74HC14YRM13TR when available in the Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M74HC14YRM13TR you can contact the distributor directly for product support, shipping queries etc.
Is the M74HC14YRM13TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M74HC14YRM13TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for M74HC14YRM13TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M74HC14YRM13TR often in real-time on the comparison pages.
What if I can't find stock of M74HC14YRM13TR?
You can fill out our help required form which you can use to request a quote for M74HC14YRM13TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.