Status: | Unknown |
---|---|
Series: | BMP71 Series |
RoHS: | Unknown |
Accessory Type | Printer Ribbon |
---|---|
For Use With | BMP71 Thermal Transfer Printer |
Product Range | BMP71 Series |
External Length / Height | 46m |
External Width | 50.8mm |
RIBBON, WHITE, BMP71 | Farnell |
M71-R6800-Wt/Roll Of 120 Feet |Brady M71-R6800-WT | Newark Electronics |
Where can I find additional details, specifications and documents for a M71-R6800-WT?
Additional datasheets, footprints and schematics for M71-R6800-WT are listed on our Part Details page. You can also find images and similar parts to M71-R6800-WT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M71-R6800-WT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M71-R6800-WT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M71-R6800-WT fall under?
The M71-R6800-WT is listed under Computer & Office > Office Supplies & Stationery > Miscellaneous Office Supplies & Stationery.
Can I view similar or alternative parts?
You can view similar parts to M71-R6800-WT when available in the Miscellaneous Office Supplies & Stationery range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M71-R6800-WT you can contact the distributor directly for product support, shipping queries etc.
Is the M71-R6800-WT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M71-R6800-WT have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for M71-R6800-WT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M71-R6800-WT often in real-time on the comparison pages.
What if I can't find stock of M71-R6800-WT?
You can fill out our help required form which you can use to request a quote for M71-R6800-WT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.