Status: | Unknown |
---|---|
Series: | BMP71 Series |
RoHS: | Unknown |
Accessory Type | Printer Ribbon |
---|---|
For Use With | BMP71 Thermal Transfer Printer |
Product Range | BMP71 Series |
SVHC | No SVHC (15-Jan-2019) |
External Length / Height | 46m |
External Width | 50.8mm |
Height | 46m |
Ink Colour | Black |
BMP71 Ribbon Cartridge R6000 Black | RS |
Ribbon, Black, Bmp71 | Newark Electronics |
RIBBON, BLACK, BMP71 | element14 |
Printer Ribbon, 2.00 in. W x 150 ft L, Vinyl/Polymide/Polyester Label, Resin, Black | Carlton-Bates |
Where can I find additional details, specifications and documents for a M71-R6000?
Additional datasheets, footprints and schematics for M71-R6000 are listed on our Part Details page. You can also find images and similar parts to M71-R6000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M71-R6000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M71-R6000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M71-R6000 fall under?
The M71-R6000 is listed under Computer & Office > Office Supplies & Stationery > Miscellaneous Office Supplies & Stationery.
Can I view similar or alternative parts?
You can view similar parts to M71-R6000 when available in the Miscellaneous Office Supplies & Stationery range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M71-R6000 you can contact the distributor directly for product support, shipping queries etc.
Is the M71-R6000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M71-R6000 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for M71-R6000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M71-R6000 often in real-time on the comparison pages.
What if I can't find stock of M71-R6000?
You can fill out our help required form which you can use to request a quote for M71-R6000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.