Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
851
units
|
Buy Now |
![]() |
Avnet Europe |
4,000
units
|
Buy Now |
![]() |
Arrow Electronics |
2,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
1,595
units
|
Buy Now |
![]() |
Newark Electronics |
925
units
|
Buy Now |
![]() |
element14 |
851
units
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
Rutronik |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Richardson RFPD |
-
|
Buy Now |
![]() |
Symmetry Electronics |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
Antenna Case Size | 6mm x 2mm x 1.08mm |
---|---|
Centre Frequency 1 | 0.869GHz |
Centre Frequency 2 | 0.915GHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Chip Antenna Linear Dual Band 50Ohm 870MHz/928MHz 0.75dBi Surface Mount 3-Pin CSMD T/R | Avnet Europe |
Antenna | Transfer Multisort Elektronik |
Ceramic Antenna, 868-870Mhz/902-928 Mhz | Newark Electronics |
EMBEDDED CERAMIC ANTENNA, 869/915MHZ | Farnell |
915 MHz 2.56 dB Surface Mount Embedded Ceramic Antenna | Future Electronics |
CERAMIC CHIP ANTENNA 868,915MHz | Rutronik |
Embedded Ceramic Chi p ISM | Mouser Electronics |
ISM 868/900MHz (6x2x1.08mm) - Antenna | Symmetry Electronics |
GPS ANTENNA 4 BAND | TTI Europe |
Where can I find additional details, specifications and documents for a M620720?
Additional datasheets, footprints and schematics for M620720 are listed on our Part Details page. You can also find images and similar parts to M620720 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M620720 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M620720 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M620720 fall under?
The M620720 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to M620720 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M620720 you can contact the distributor directly for product support, shipping queries etc.
Is the M620720 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M620720 have stock available?
Authorised distributors including Avnet Europe, Arrow Electronics, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for M620720.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M620720 often in real-time on the comparison pages.
What if I can't find stock of M620720?
You can fill out our help required form which you can use to request a quote for M620720 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.