Status: | Unknown |
---|---|
Series: | R6000 Series |
RoHS: | Compliant |
Prices starting from US$31.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.80
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$35.19
|
43
in stock
|
Buy Now | |
element14
from US$44.82
|
43
in stock
|
Buy Now | |
Farnell
from US$37.91
|
43
in stock
|
Buy Now | |
Carlton-Bates
from US$38.15
|
13
in stock
|
Buy Now | |
Distrelec
from US$34.12
|
7
in stock
|
Buy Now | |
RS Americas
from US$35.19
|
3
in stock
|
Buy Now | |
Heilind Electronics
-
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
3
in stock
|
Buy Now | |
Future Electronics
from US$33.82
|
-
|
Buy Now |
Accessory Type | Black 6000 Series Printer Ribbon, 2" x 75 (50.8mm x 22.85m) |
---|---|
For Use With | Brady BMP61 Label Printers |
Product Range | R6000 Series |
Colour | Black |
RoHS Compliant | Yes |
Black ribbon for BMP61 | RS |
Printer Ribbon, 50.8Mm X 22.8M, Black | Newark Electronics |
Printer Ribbon, 2 in. W x 75-ft L, Resin, Black, Thermal Transfer Printer | Carlton-Bates |
Brady Print Ribbon, Resin, 22.8m x 50.8mm, Black | Distrelec |
R6000 Halogen Free, Printer Ribbon, 2"W x 75L, Black, One-color, BMP61 Series | Brady M61-R6010 | RS Americas |
| Heilind Electronics |
2 in W x 75 ft L, BMP61, M610, M611, R6000 Halogen Free, Black Ribbon | Future Electronics |
Where can I find additional details, specifications and documents for a M61-R6010?
Additional datasheets, footprints and schematics for M61-R6010 are listed on our Part Details page. You can also find images and similar parts to M61-R6010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M61-R6010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M61-R6010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M61-R6010 fall under?
The M61-R6010 is listed under Office, Computer & Networking Products > Office & Stationery > Accessories.
Can I view similar or alternative parts?
You can view similar parts to M61-R6010 when available in the Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M61-R6010 you can contact the distributor directly for product support, shipping queries etc.
Is the M61-R6010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M61-R6010 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for M61-R6010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M61-R6010 often in real-time on the comparison pages.
What if I can't find stock of M61-R6010?
You can fill out our help required form which you can use to request a quote for M61-R6010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.