Status: | Unknown |
---|---|
Series: | R4400 Series |
RoHS: | Compliant |
Accessory Type | Blue R4400 Series Printer Ribbon, 2" x 75 (50.8mm x 22.85m) |
---|---|
For Use With | Brady BMP61 Label Printers |
Product Range | R4400 Series |
RoHS Compliant | Yes |
Printer Ribbon, 50.8Mm X 22.85M, Blue | Newark Electronics |
Blue ribbon for BMP61 | RS |
BMP61 R4400 BLUE RIBBON | Brady M61-R4410-BL | RS Americas |
Printer Ribbon, 2 in. W x 75-ft L, Resin, Blue, Thermal Transfer Printer | Carlton-Bates |
Where can I find additional details, specifications and documents for a M61-R4410-BL?
Additional datasheets, footprints and schematics for M61-R4410-BL are listed on our Part Details page. You can also find images and similar parts to M61-R4410-BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M61-R4410-BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M61-R4410-BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M61-R4410-BL fall under?
The M61-R4410-BL is listed under Office, Computer & Networking Products > Office & Stationery > Accessories.
Can I view similar or alternative parts?
You can view similar parts to M61-R4410-BL when available in the Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M61-R4410-BL you can contact the distributor directly for product support, shipping queries etc.
Is the M61-R4410-BL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M61-R4410-BL have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for M61-R4410-BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M61-R4410-BL often in real-time on the comparison pages.
What if I can't find stock of M61-R4410-BL?
You can fill out our help required form which you can use to request a quote for M61-R4410-BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.