Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Collector Emitter Saturation Voltage Vce(on) | 1.7V |
---|---|
Collector Emitter Voltage V(br)ceo | 600V |
IGBT Termination | Solder |
Junction Temperature, Tj Max | 150°C |
No. of Pins | 25Pins |
RoHS Compliant | Yes |
DC TO DC CONVERTER MODULE | Richardson RFPD |
High Voltage Dc To Dc Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a M57182N-315?
Additional datasheets, footprints and schematics for M57182N-315 are listed on our Part Details page. You can also find images and similar parts to M57182N-315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M57182N-315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M57182N-315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M57182N-315 fall under?
The M57182N-315 is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to M57182N-315 when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M57182N-315 you can contact the distributor directly for product support, shipping queries etc.
Is the M57182N-315 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M57182N-315 have stock available?
Authorised distributors including Richardson RFPD and Newark Electronics have stock available or on a lead time for M57182N-315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M57182N-315 often in real-time on the comparison pages.
What if I can't find stock of M57182N-315?
You can fill out our help required form which you can use to request a quote for M57182N-315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.