Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixing Type | - |
---|---|
For Use With | TO-5/TO-18 Packages |
External Length | - |
External Width | - |
Product Range | - |
External Diameter | 9.37mm |
External Length / Height | 3.68mm |
Length | 3.68mm |
Packages Cooled | TO-5 TO-18 |
Type | Transistor Pad |
Transistor Pad | Newark Electronics |
Where can I find additional details, specifications and documents for a M518-01N?
Additional datasheets, footprints and schematics for M518-01N are listed on our Part Details page. You can also find images and similar parts to M518-01N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M518-01N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M518-01N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M518-01N fall under?
The M518-01N is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to M518-01N when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M518-01N you can contact the distributor directly for product support, shipping queries etc.
Is the M518-01N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M518-01N have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for M518-01N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M518-01N often in real-time on the comparison pages.
What if I can't find stock of M518-01N?
You can fill out our help required form which you can use to request a quote for M518-01N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.