Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$115.60
SCR Module Type | Bridge Rectifier Single Phase - SCR |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 600V |
Gate Trigger Current Max Igt | 150mA |
Peak Non Rep Surge Current Itsm 50Hz | 600A |
Product Range | - |
Thyristor Module, 800V, 50A | Newark Electronics |
Power Module SCR/Diode M Series | Rapid Electronics |
Power Modules | Relay Specialties |
Discrete Semiconductor Modules SCR MODULE 240VAC 50ADC 600VP | Sager |
Where can I find additional details, specifications and documents for a M505032?
Additional datasheets, footprints and schematics for M505032 are listed on our Part Details page. You can also find images and similar parts to M505032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M505032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M505032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M505032 fall under?
The M505032 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to M505032 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M505032 you can contact the distributor directly for product support, shipping queries etc.
Is the M505032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M505032 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Relay Specialties have stock available or on a lead time for M505032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M505032 often in real-time on the comparison pages.
What if I can't find stock of M505032?
You can fill out our help required form which you can use to request a quote for M505032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.