Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Bridge Rectifier Single Phase - SCR |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 600V |
Gate Trigger Current Max Igt | 150mA |
Peak Non Rep Surge Current Itsm 50Hz | 1.5kA |
Product Range | - |
Thyristor Module,bridge,half-Cntld,cc,240V V(Rrm),100A I(T) |Sensata/crydom M5010012FV | Newark Electronics |
Discrete Semiconductor Modules 100A 600V SCR CC MODULE POWER | Sager |
Power Modules | Relay Specialties |
Where can I find additional details, specifications and documents for a M5010012FV?
Additional datasheets, footprints and schematics for M5010012FV are listed on our Part Details page. You can also find images and similar parts to M5010012FV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M5010012FV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M5010012FV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M5010012FV fall under?
The M5010012FV is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to M5010012FV when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M5010012FV you can contact the distributor directly for product support, shipping queries etc.
Is the M5010012FV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M5010012FV have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager and Relay Specialties have stock available or on a lead time for M5010012FV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M5010012FV often in real-time on the comparison pages.
What if I can't find stock of M5010012FV?
You can fill out our help required form which you can use to request a quote for M5010012FV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.