Status: | Unknown |
---|---|
Series: | ispMACH 4A Series |
RoHS: | Unknown |
CPLD Type | - |
---|---|
No. of Macrocells | 128 |
No. of I/O's | 64I/O's |
Logic Case Style | TQFP |
No. of Pins | 100Pins |
Frequency | 100MHz |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Propagation Delay | 10ns |
Global Clock Setup Time | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | ispMACH 4A Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4 |
Logic IC Base Number | 5-128 |
Logic IC Function | Programmable CPLD |
Operating Temperature Range | 0°C to +70°C |
Programmable Logic Type | CPLD |
Supply Voltage | 5V |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
128Macro 64I/O 10ns TQFP100 | Schukat Electronic |
Cpld Type:- | Newark Electronics |
IC, MACH4 ISP CPLD 5V, TQFP100 | element14 |
ispMACH4A Series 128 MacroCell 64 I/O 5.5 V High Performance CPLD -TQFP-100 | Future Electronics |
Where can I find additional details, specifications and documents for a M4A5-128/64-10VNC?
Additional datasheets, footprints and schematics for M4A5-128/64-10VNC are listed on our Part Details page. You can also find images and similar parts to M4A5-128/64-10VNC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M4A5-128/64-10VNC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M4A5-128/64-10VNC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M4A5-128/64-10VNC fall under?
The M4A5-128/64-10VNC is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to M4A5-128/64-10VNC when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M4A5-128/64-10VNC you can contact the distributor directly for product support, shipping queries etc.
Is the M4A5-128/64-10VNC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M4A5-128/64-10VNC have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for M4A5-128/64-10VNC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M4A5-128/64-10VNC often in real-time on the comparison pages.
What if I can't find stock of M4A5-128/64-10VNC?
You can fill out our help required form which you can use to request a quote for M4A5-128/64-10VNC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.