M49470R01106KCN Capacitors by KYOCERA AVX

CERAMIC CAPACITOR, 10UF, 200V, X7R, 10%, DIP

Status: Unknown
Series: SMPS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 200V
Product Range SMPS Series
Capacitance Tolerance ± 10%
Capacitor Terminals Through Hole
Dielectric Characteristic X7R
Stacking Height 12.2mm
RoHS Compliant No

Alternative Descriptions

Ceramic Capacitor, 10Uf, 200V, X7R, 10%, Dip | Newark Electronics
Cap Ceramic 10uF 200V X7R 10% 4 Stacked 2.54mm 125°C | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M49470R01106KCN?

Additional datasheets, footprints and schematics for M49470R01106KCN are listed on our Part Details page. You can also find images and similar parts to M49470R01106KCN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M49470R01106KCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M49470R01106KCN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M49470R01106KCN fall under?

The M49470R01106KCN is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Stacked Capacitors.

Can I view similar or alternative parts?

You can view similar parts to M49470R01106KCN when available in the Leaded Ceramic Multilayer MLCC Stacked Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M49470R01106KCN you can contact the distributor directly for product support, shipping queries etc.

Is the M49470R01106KCN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M49470R01106KCN have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for M49470R01106KCN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M49470R01106KCN often in real-time on the comparison pages.

What if I can't find stock of M49470R01106KCN?

You can fill out our help required form which you can use to request a quote for M49470R01106KCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay