M49470R01106KCJ Capacitors by KYOCERA AVX

CAPACITOR CERAMIC 10UF 200V X7R 10% SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$128.48

Distributor Stock
Logo for Farnell
Farnell
from US$128.48
No stock
Buy Now
Logo for element14
element14
from US$299.33
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 10µF
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Voltage Rating 200V
Capacitor Case Style -
Capacitor Terminals SMD
Lead Spacing 11.4mm
No. of Pins 20

Alternative Descriptions

Cap, Mlcc, X7R, 10Uf, 200V, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M49470R01106KCJ?

Additional datasheets, footprints and schematics for M49470R01106KCJ are listed on our Part Details page. You can also find images and similar parts to M49470R01106KCJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M49470R01106KCJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M49470R01106KCJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M49470R01106KCJ fall under?

The M49470R01106KCJ is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to M49470R01106KCJ when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M49470R01106KCJ you can contact the distributor directly for product support, shipping queries etc.

Is the M49470R01106KCJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M49470R01106KCJ have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for M49470R01106KCJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M49470R01106KCJ often in real-time on the comparison pages.

What if I can't find stock of M49470R01106KCJ?

You can fill out our help required form which you can use to request a quote for M49470R01106KCJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay