Status: | Unknown |
---|---|
Series: | SMPS Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 10µF |
---|---|
Voltage Rating | 500V |
Product Range | SMPS Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Through Hole |
Dielectric Characteristic | X7R |
Stacking Height | 12.2mm |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a M49470Q01106KEN?
Additional datasheets, footprints and schematics for M49470Q01106KEN are listed on our Part Details page. You can also find images and similar parts to M49470Q01106KEN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M49470Q01106KEN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M49470Q01106KEN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M49470Q01106KEN fall under?
The M49470Q01106KEN is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Stacked Capacitors.
Can I view similar or alternative parts?
You can view similar parts to M49470Q01106KEN when available in the Leaded Ceramic Multilayer MLCC Stacked Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M49470Q01106KEN you can contact the distributor directly for product support, shipping queries etc.
Is the M49470Q01106KEN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M49470Q01106KEN have stock available?
There is no stock from authorised distributors for M49470Q01106KEN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M49470Q01106KEN often in real-time on the comparison pages.
What if I can't find stock of M49470Q01106KEN?
You can fill out our help required form which you can use to request a quote for M49470Q01106KEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.