Status: | Unknown |
---|---|
Series: | SMPS Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 500V |
Product Range | SMPS Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Stacking Height | 9.14mm |
Capacitor Terminals | SMD |
RoHS Compliant | No |
Cap, Mlcc, X7R, 1Uf, 500V, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a M49470Q01105KEJ?
Additional datasheets, footprints and schematics for M49470Q01105KEJ are listed on our Part Details page. You can also find images and similar parts to M49470Q01105KEJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M49470Q01105KEJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M49470Q01105KEJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M49470Q01105KEJ fall under?
The M49470Q01105KEJ is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Stacked Capacitors.
Can I view similar or alternative parts?
You can view similar parts to M49470Q01105KEJ when available in the SMD Ceramic Multilayer MLCC Stacked Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M49470Q01105KEJ you can contact the distributor directly for product support, shipping queries etc.
Is the M49470Q01105KEJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M49470Q01105KEJ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for M49470Q01105KEJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M49470Q01105KEJ often in real-time on the comparison pages.
What if I can't find stock of M49470Q01105KEJ?
You can fill out our help required form which you can use to request a quote for M49470Q01105KEJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.