M49-16.384-18-30/50/-40+85 Crystals & Oscillators by Mercury United Electronics

CRYSTAL 16.384MHZ 18PF 12.4MM X 4.5MM

Status: Unknown
Series: M49 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for RS
RS
from US$0.48
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.33
-
Buy Now
Logo for Farnell
Farnell
from US$0.20
-
Buy Now

Specifications

Frequency Nom 16.384MHz
Crystal Case SMD 12.4mm x 4.5mm
Frequency Stability + / - 50ppm
Load Capacitance 18pF
Frequency Tolerance + / - 30ppm
Product Range M49 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Alternative Descriptions

CRYSTAL, 16.384MHZ, 18PF, 12.4MM X 4.5MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M49-16.384-18-30/50/-40+85?

Additional datasheets, footprints and schematics for M49-16.384-18-30/50/-40+85 are listed on our Part Details page. You can also find images and similar parts to M49-16.384-18-30/50/-40+85 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M49-16.384-18-30/50/-40+85 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M49-16.384-18-30/50/-40+85 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M49-16.384-18-30/50/-40+85 fall under?

The M49-16.384-18-30/50/-40+85 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to M49-16.384-18-30/50/-40+85 when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M49-16.384-18-30/50/-40+85 you can contact the distributor directly for product support, shipping queries etc.

Is the M49-16.384-18-30/50/-40+85 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M49-16.384-18-30/50/-40+85 have stock available?

Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for M49-16.384-18-30/50/-40+85.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M49-16.384-18-30/50/-40+85 often in real-time on the comparison pages.

What if I can't find stock of M49-16.384-18-30/50/-40+85?

You can fill out our help required form which you can use to request a quote for M49-16.384-18-30/50/-40+85 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay