Status: | Active |
---|---|
Series: | M48Z58Y |
RoHS: | Compliant |
Prices starting from US$12.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.69
|
403
in stock
|
Buy Now | |
Newark Electronics
from US$15.44
|
403
in stock
|
Buy Now | |
element14
from US$14.03
|
403
in stock
|
Buy Now | |
Avnet Silica
-
|
240
in stock
|
Buy Now | |
Future Electronics
from US$12.40
|
-
|
Buy Now | |
Avnet America
from US$12.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Integrated, ultra low power SRAM, power-fail control circuit, and battery |
READ cycle time equals WRITE cycle time |
Automatic power-fail chip deselect and WRITE protection |
WRITE protect voltages: (VPFD= power-fail deselect voltage) M48Z58: VCC= 4.75 to 5.5 V; 4.5 V ≤ VPFD≤ 4.75 V M48Z58Y: VCC= 4.5 to 5.5 V; 4.2 V ≤ VPFD≤ 4.5 V |
M48Z58: VCC= 4.75 to 5.5 V; 4.5 V ≤ VPFD≤ 4.75 V |
M48Z58Y: VCC= 4.5 to 5.5 V; 4.2 V ≤ VPFD≤ 4.5 V |
Self-contained battery in the CAPHAT™DIP package |
Packaging includes a 28-lead SOIC and SNAPHAT®top (to be ordered separately) |
SOIC package provides direct connection for a SNAPHAT®top which contains the battery |
Pin and function compatible with JEDEC standard 8 Kbit x 8 SRAMs |
RoHS compliant Lead-free second level interconnect |
Lead-free second level interconnect |
Product Specifications |
---|
DS0515 5 V, 64 Kbit (8 Kbit x 8) ZEROPOWER® SRAM |
Product Certifications |
---|
Products Underwriter Laboratories (UL) Information |
Zeropower Sram 64K, 48Z58, Dip28 | Newark Electronics |
ZEROPOWER SRAM 64K, 48Z58, DIP28 | element14 |
NVRAM NVSRAM Parallel 64K-Bit 5V 28-Pin PCDIP Tube | Avnet Silica |
M48Z58Y Series 64 Kb (8 K x 8) 5.5 V 70 ns Zeropower« SRAM - PCDIP-28 | Future Electronics |
Where can I find additional details, specifications and documents for a M48Z58Y-70PC1?
Additional datasheets, footprints and schematics for M48Z58Y-70PC1 are listed on our Part Details page. You can also find images and similar parts to M48Z58Y-70PC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M48Z58Y-70PC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M48Z58Y-70PC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M48Z58Y-70PC1 fall under?
The M48Z58Y-70PC1 is listed under Memories > NVRAM > ZEROPOWER.
Can I view similar or alternative parts?
You can view similar parts to M48Z58Y-70PC1 when available in the ZEROPOWER range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M48Z58Y-70PC1 you can contact the distributor directly for product support, shipping queries etc.
Is the M48Z58Y-70PC1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M48Z58Y-70PC1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for M48Z58Y-70PC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M48Z58Y-70PC1 often in real-time on the comparison pages.
What if I can't find stock of M48Z58Y-70PC1?
You can fill out our help required form which you can use to request a quote for M48Z58Y-70PC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.