Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.67
|
127
in stock
|
Buy Now | |
Future Electronics
from US$18.48
|
1,680
in stock
|
Buy Now | |
Newark Electronics
from US$21.28
|
644
in stock
|
Buy Now | |
element14
from US$23.96
|
580
in stock
|
Buy Now | |
Farnell
from US$21.64
|
580
in stock
|
Buy Now | |
Distrelec
from US$25.29
|
7
in stock
|
Buy Now | |
Avnet Silica
-
|
180
in stock
|
Buy Now | |
Avnet America
from US$16.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Date Format | YY-MM-DD-dd |
---|---|
Clock Format | HH |
Clock IC Type | Timekeeper |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | DIP |
No. of Pins | 28Pins |
IC Interface Type | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Data Retention Time | 10Yr |
IC Temperature Range | Commercial |
Memory Case Style | DIP |
M48T58Y Series 64 Kb (8 K x 8) 5 V 70 ns Timekeeper« SRAM - PCDIP-28 | Future Electronics |
Ic, Nvram, 10 Yr Battery 64K, 48T58 | Newark Electronics |
IC, NVRAM, 10 YR BATTERY 64K, 48T58 | Farnell |
Real Time Clock 64Kbit TIMEKEEPER SRAM | RS |
ST Real Time Clock Module, Binary, Parallel, Through Hole | Distrelec |
Real Time Clock Parallel 8KByte 28-Pin PCDIP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a M48T58Y-70PC1?
Additional datasheets, footprints and schematics for M48T58Y-70PC1 are listed on our Part Details page. You can also find images and similar parts to M48T58Y-70PC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M48T58Y-70PC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M48T58Y-70PC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M48T58Y-70PC1 fall under?
The M48T58Y-70PC1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to M48T58Y-70PC1 when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M48T58Y-70PC1 you can contact the distributor directly for product support, shipping queries etc.
Is the M48T58Y-70PC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M48T58Y-70PC1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for M48T58Y-70PC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M48T58Y-70PC1 often in real-time on the comparison pages.
What if I can't find stock of M48T58Y-70PC1?
You can fill out our help required form which you can use to request a quote for M48T58Y-70PC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.