M45PE40-VMP6G by Micron Technology

Status: Obsolete
Series: -
RoHS: Not Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.65

Distributor Stock
Logo for Farnell
Farnell
from US$0.65
No stock
Buy Now
Logo for element14
element14
from US$0.75
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Chipset Validation N/A
Density 4Mb
FBGA Code N/A
Media Tray
Op. Temp. -40C to +85C
Part Status Obsolete
Product Longevity Program No
Product Longevity Program Start Date N/A
Type Page Erase
Width x1

Alternative Descriptions

FLASH SERIAL 4MB, 45PE40, VDFPN-8 | element14


M45PE40-VMP6G Memory by Unknown

FLASH, 4MBIT, 25MHZ, VDFPN-8

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Flash Memory Type Serial NOR
Memory Size 4Mbit
Flash Memory Configuration 512K x 8bit
IC Interface Type Serial, SPI
Memory Case Style VDFPN
No. of Pins 8Pins
Clock Frequency 25MHz
RoHS Compliant Yes

Alternative Descriptions

Flash, 4Mbit, 25Mhz, Vdfpn-8 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a M45PE40-VMP6G?

Additional datasheets, footprints and schematics for M45PE40-VMP6G are listed on our Part Details page. You can also find images and similar parts to M45PE40-VMP6G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M45PE40-VMP6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M45PE40-VMP6G price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M45PE40-VMP6G you can contact the distributor directly for product support, shipping queries etc.

Is the M45PE40-VMP6G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M45PE40-VMP6G have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for M45PE40-VMP6G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M45PE40-VMP6G often in real-time on the comparison pages.

What if I can't find stock of M45PE40-VMP6G?

You can fill out our help required form which you can use to request a quote for M45PE40-VMP6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay