Status: | Active |
---|---|
Series: | M41T56 |
RoHS: | Compliant |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.22
|
4,910
in stock
|
Buy Now | |
Future Electronics
from US$1.31
|
75,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
9,009
in stock
|
Buy Now | |
element14
from US$2.08
|
9,009
in stock
|
Buy Now | |
Farnell
from US$1.97
|
9,009
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Counters for seconds, minutes, hours, day, date, month, years, and century |
32 KHz crystal oscillator integrating load capacitance (12.5 pF) providing exceptional oscillator stability and high crystal series resistance operation |
Serial interface supports I2C bus (100 kHz protocol) |
Ultra-low battery supply current of 450 nA (typ at 3 V) |
5 V ±10% supply voltage |
Timekeeping down to 2.5 V |
Automatic power-fail detect and switch circuitry |
56 bytes of general purpose RAM |
Software clock calibration to compensate crystal deviation due to temperature |
Automatic leap year compensation |
Operating temperature of –40 °C to 85 °C |
Available in an 8-lead, 150-mil, plastic SOIC (SO8) |
RoHS compliant Lead-free second level interconnect |
Lead-free second level interconnect |
Product Specifications |
---|
DS1449 Serial real-time clock (RTC) with 56 bytes NVRAM |
Brochures |
---|
Serial real-time clock ICs |
Smart grid distribution and smart meters - Energy-efficient solutions |
Product Certifications |
---|
Products Underwriter Laboratories (UL) Information |
M41T56 Series 5.5 V I2C / 2-Wire /Serial Surface Mount Real Time Clock - SOIC-8 | Future Electronics |
Real Time Clock/Calendar, Binary, Soic-8 | Newark Electronics |
REAL TIME CLOCK/CALENDAR, BINARY, SOIC-8 | element14 |
Real Time Clock 56B NVRAM Serial SOIC8 | RS |
Real Time Clock Serial 64Byte 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a M41T56M6F?
Additional datasheets, footprints and schematics for M41T56M6F are listed on our Part Details page. You can also find images and similar parts to M41T56M6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M41T56M6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M41T56M6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M41T56M6F fall under?
The M41T56M6F is listed under Clocks and Timers > Real-Time Clock (RTC) ICs > RTC - Serial Interface.
Can I view similar or alternative parts?
You can view similar parts to M41T56M6F when available in the RTC - Serial Interface range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M41T56M6F you can contact the distributor directly for product support, shipping queries etc.
Is the M41T56M6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M41T56M6F have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for M41T56M6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M41T56M6F often in real-time on the comparison pages.
What if I can't find stock of M41T56M6F?
You can fill out our help required form which you can use to request a quote for M41T56M6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.