Status: | Active |
---|---|
Series: | M41T00S |
RoHS: | Compliant |
Prices starting from US$1.63
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.18 |
45
|
Buy Now | |
Newark Electronics | US$2.11 |
30,415
|
Buy Now | |
element14 | US$2.14 |
30,415
|
Buy Now | |
Farnell | US$2.03 |
30,415
|
Buy Now | |
Future Electronics | US$1.63 |
27,500
|
Buy Now | |
Transfer Multisort Elektronik | US$1.67 |
1,936
|
Buy Now | |
EBV Elektronik | - |
5,000
|
Buy Now | |
Avnet Silica | - |
2,500
|
Buy Now | |
Avnet America | US$1.91 |
-
|
Buy Now | |
Distrelec | US$3.29 |
-
|
Buy Now |
2.0 to 5.5 V clock operating voltage |
Counters for seconds, minutes, hours, day, date, month, year, and century |
Software clock calibration |
Automatic switchover and deselect circuitry (fixed reference) VCC= 2.7 to 5.5 V 2.5 V ≤ VPFD≤ 2.7 V |
VCC= 2.7 to 5.5 V 2.5 V ≤ VPFD≤ 2.7 V |
Serial interface supports I2C bus (400 kHz protocol) |
Low operating current of 300 μA |
Oscillator stop detection |
Battery or SuperCapTMbackup |
Operating temperature of –40 to 85 °C |
Ultra-low battery supply current of 0.6 μA |
Product Specifications |
---|
DS4002 Serial real-time clock |
Brochures |
---|
Serial real-time clock ICs |
Product Certifications |
---|
Products Underwriter Laboratories (UL) Information |
Real Time Clock/Calendar, Binary, Soic-8 | Newark Electronics |
REAL TIME CLOCK/CALENDAR, BINARY, SOIC-8 | element14 |
M41T00S Series 5.5 V I2C / 2-Wire / Serial SMT Real Time Clock - SOIC-8 | Future Electronics |
IC: RTC circuit | Transfer Multisort Elektronik |
Real Time Clock, Serial, 8Byte | RS |
Real Time Clock Serial 8Byte 8-Pin SO N T/R | EBV Elektronik |
ST Real Time Clock Module, YY-MM-DD, I²C, SMD | Distrelec |
Where can I find additional details, specifications and documents for a M41T00SM6F?
Additional datasheets, footprints and schematics for M41T00SM6F are listed on our Part Details page. You can also find images and similar parts to M41T00SM6F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M41T00SM6F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M41T00SM6F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M41T00SM6F fall under?
The M41T00SM6F is listed under Clocks and Timers > Real-Time Clock (RTC) ICs > RTC - Serial Interface.
Can I view similar or alternative parts?
You can view similar parts to M41T00SM6F when available in the RTC - Serial Interface range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M41T00SM6F you can contact the distributor directly for product support, shipping queries etc.
Is the M41T00SM6F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M41T00SM6F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for M41T00SM6F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M41T00SM6F often in real-time on the comparison pages.
What if I can't find stock of M41T00SM6F?
You can fill out our help required form which you can use to request a quote for M41T00SM6F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.