M41L091P Switches, Relays & Solenoids by Unknown

RESISTIVE MINIATURE JOYSTICK 3 AXES

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$105.03

Distributor Stock
Logo for RS
RS
from US$235.70
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$239.94
-
Buy Now
Logo for RS Americas
RS Americas
from US$239.10
-
Buy Now
Logo for Farnell
Farnell
from US$105.03
-
Buy Now

Specifications

No. of Axes 3
Track Resistance 5kohm
Supply Voltage Max -
No. of Switch Positions -
Contact Current AC Max -
Contact Voltage AC Max -
Rotation Electrical Angle 56°
Handle Style -
Product Range -
Angle 56°
Switch Terminals Screw

Alternative Descriptions

Joystick,resistive,3 axes, + pushbutton | RS


M41L091P Switches & Relays by APEM

3 AXIS MINIATURE JOYSTICK 3 AXIS, BZL L, HNDL 9, P POT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Joystick Resistive M Rohs Compliant: Yes |Apem M41L091P | Newark Electronics
JOYSTICK RESISTIVE M | APEM Components M41L091P | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a M41L091P?

Additional datasheets, footprints and schematics for M41L091P are listed on our Part Details page. You can also find images and similar parts to M41L091P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M41L091P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M41L091P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M41L091P fall under?

The M41L091P is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to M41L091P when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M41L091P you can contact the distributor directly for product support, shipping queries etc.

Is the M41L091P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M41L091P have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for M41L091P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M41L091P often in real-time on the comparison pages.

What if I can't find stock of M41L091P?

You can fill out our help required form which you can use to request a quote for M41L091P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay