Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixing Type | - |
---|---|
For Use With | Transistors with case style TO-3 |
External Length | 40.26mm |
External Width | 26.54mm |
Product Range | - |
Breakdown Voltage Vbr | 30kV |
External Depth | 12.19mm |
Material | Nylon |
Packages Cooled | TO-3 |
Type | Transistor Cover |
Transistor Accessory | Newark Electronics |
Where can I find additional details, specifications and documents for a M414/TO3?
Additional datasheets, footprints and schematics for M414/TO3 are listed on our Part Details page. You can also find images and similar parts to M414/TO3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M414/TO3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M414/TO3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M414/TO3 fall under?
The M414/TO3 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to M414/TO3 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M414/TO3 you can contact the distributor directly for product support, shipping queries etc.
Is the M414/TO3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M414/TO3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for M414/TO3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M414/TO3 often in real-time on the comparison pages.
What if I can't find stock of M414/TO3?
You can fill out our help required form which you can use to request a quote for M414/TO3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.