Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Crimp Socket |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 5.91" |
Cable Length - Metric | 150mm |
Jacket Colour | Red |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Assembly Type | Low Voltage |
Conductor Size | 28AWG |
Contact Resistance Max | 20mohm |
Current Rating | 1A |
Jacket Material | PVC |
Lead Length | 150mm |
Length | 150mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Overall Length | 150mm |
Termination Method | Crimp |
Voltage Rating VAC | 50V |
Wire Size | 28AWG |
Lead, Skt/Free End, 28Awg, 150Mm | Newark Electronics |
LEAD, SKT/FREE END, 28AWG, 150MM | element14 |
Lead skt/free end 28 awg 150mm | RS |
1.00mm Pitch Female Crimp Contact cable assembly, 28 AWG wire, 150mm long, single ended | Avnet Abacus |
Where can I find additional details, specifications and documents for a M40-9000099?
Additional datasheets, footprints and schematics for M40-9000099 are listed on our Part Details page. You can also find images and similar parts to M40-9000099 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M40-9000099 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M40-9000099 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M40-9000099 fall under?
The M40-9000099 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to M40-9000099 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M40-9000099 you can contact the distributor directly for product support, shipping queries etc.
Is the M40-9000099 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M40-9000099 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for M40-9000099.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M40-9000099 often in real-time on the comparison pages.
What if I can't find stock of M40-9000099?
You can fill out our help required form which you can use to request a quote for M40-9000099 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.