Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0073
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
2,040
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0073
|
135,850
in stock
|
Buy Now | |
Newark Electronics
from US$5.53
|
-
|
Buy Now | |
RS Americas
from US$716.62
|
-
|
Buy Now | |
element14
from US$149.21
|
-
|
Buy Now | |
Toby Electronics
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$209.45
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Computer Interface | RS232 RS422 RS485 |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Current Rating | 0.13A |
External Depth | 104mm |
External Length / Height | 69mm |
External Width | 90mm |
Height | 69mm |
IP / NEMA Rating | IP65 |
Input Power | 20W |
Output Power | 20W |
Supply Frequency | 50Hz |
Supply Voltage V AC | 230V |
Weight | 0.85kg |
MOTOR, VIBRATORY, 1 PHASE | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
M-Series |Serpac M4 | Newark Electronics |
Where can I find additional details, specifications and documents for a M4?
Additional datasheets, footprints and schematics for M4 are listed on our Part Details page. You can also find images and similar parts to M4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M4 fall under?
The M4 is listed under Automation & Process Control > Motors & Drives > AC Motors DC Motors & Servo Motors.
Can I view similar or alternative parts?
You can view similar parts to M4 when available in the AC Motors DC Motors & Servo Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M4 you can contact the distributor directly for product support, shipping queries etc.
Is the M4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M4 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for M4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M4 often in real-time on the comparison pages.
What if I can't find stock of M4?
You can fill out our help required form which you can use to request a quote for M4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.