M3SSK3-101 Switches by ABB Group

VOL SELECTOR SWITCH, 3-POS SCREW

Status: Unknown
Series: Modular Pilot Devices
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$49.28

Distributor Stock
Logo for Newark
Newark
from US$49.28
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$62.44
-
Buy Now

Specifications

No. of Switch Positions 3 Position
Contact Voltage AC Nom 125V
Contact Voltage DC Nom 24V
Contact Current Max 500mA
Switch Terminals Screw
Product Range Modular Pilot Devices
RoHS Compliant Yes

Alternative Descriptions

Vol Selector Switch, 3-Pos Screw | Newark Electronics
Switch, Keyed, 3 Pos, Black Plastic Bezel, Key Rem Cent Pos, Rtn L/R, Key 455 | ABB M3SSK3-101 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M3SSK3-101?

Additional datasheets, footprints and schematics for M3SSK3-101 are listed on our Part Details page. You can also find images and similar parts to M3SSK3-101 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M3SSK3-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M3SSK3-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M3SSK3-101 fall under?

The M3SSK3-101 is listed under Switches & Relays > Switches > Rotary Switches > Voltage Selector Switches.

Can I view similar or alternative parts?

You can view similar parts to M3SSK3-101 when available in the Voltage Selector Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M3SSK3-101 you can contact the distributor directly for product support, shipping queries etc.

Is the M3SSK3-101 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for M3SSK3-101 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for M3SSK3-101.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M3SSK3-101 often in real-time on the comparison pages.

What if I can't find stock of M3SSK3-101?

You can fill out our help required form which you can use to request a quote for M3SSK3-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay