Status: | Unknown |
---|---|
Series: | MIL-C-38999 Series |
RoHS: | Unknown |
Product Range | MIL-C-38999 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | - |
Contact Plating | Gold Plated Contacts |
Contact Material | - |
Contact, Socket, Chromel, 22Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M39029/88-484?
Additional datasheets, footprints and schematics for M39029/88-484 are listed on our Part Details page. You can also find images and similar parts to M39029/88-484 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/88-484 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/88-484 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/88-484 fall under?
The M39029/88-484 is listed under Tri-Star Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to M39029/88-484 when available in the Tri-Star Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/88-484 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/88-484 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/88-484 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Powell Electronics, TTI Europe and Avnet America have stock available or on a lead time for M39029/88-484.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/88-484 often in real-time on the comparison pages.
What if I can't find stock of M39029/88-484?
You can fill out our help required form which you can use to request a quote for M39029/88-484 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.