Status: | Unknown |
---|---|
Series: | LJT-R/TV-R/SJT-R Series |
RoHS: | Unknown |
Prices starting from US$13.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$58.00
|
3,675
in stock
|
Buy Now | |
PEI-Genesis
from US$26.80
|
646
in stock
|
Buy Now | |
TTI Europe
from US$13.62
|
324
in stock
|
Buy Now | |
Electro Enterprises
from US$25.30
|
224
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$46.61
|
122
in stock
|
Buy Now | |
Powell Electronics
from US$49.84
|
103
in stock
|
Buy Now | |
Heilind Electronics
from US$46.61
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$54.30
|
9
in stock
|
Buy Now | |
element14
from US$64.93
|
9
in stock
|
Buy Now | |
Avnet America
from US$14.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | LJT-R/TV-R/SJT-R Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | Amphe-Lite SJT-R LJT-R MIL-DTL-38999 Series I & TV-R MIL-DTL-38999 Series III Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Size | 8 |
CONTACT, COAX, PIN, CRIMP | Farnell |
38999 III CON 8 COAX PIN | PEI-Genesis |
Contact, Coax, Pin, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M39029/60-367?
Additional datasheets, footprints and schematics for M39029/60-367 are listed on our Part Details page. You can also find images and similar parts to M39029/60-367 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/60-367 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/60-367 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/60-367 fall under?
The M39029/60-367 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/60-367 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/60-367 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/60-367 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/60-367 have stock available?
Authorised distributors including Farnell, PEI-Genesis, TTI Europe, Electro Enterprises and Heilind Electronics Asia have stock available or on a lead time for M39029/60-367.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/60-367 often in real-time on the comparison pages.
What if I can't find stock of M39029/60-367?
You can fill out our help required form which you can use to request a quote for M39029/60-367 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.