Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I II III & IV |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.99
|
No stock
|
Buy Now | |
PEI-Genesis
from US$0.50
|
54,769
in stock
|
Buy Now | |
Electro Enterprises
from US$0.66
|
51,586
in stock
|
Buy Now | |
TTI Europe
from US$0.56
|
19,378
in stock
|
Buy Now | |
Powell Electronics
from US$4.00
|
8,516
in stock
|
Buy Now | |
Newark Electronics
from US$2.66
|
887
in stock
|
Buy Now | |
element14
from US$1.69
|
521
in stock
|
Buy Now | |
Farnell
from US$3.06
|
521
in stock
|
Buy Now | |
Avnet America
from US$2.38
|
480
in stock
|
Buy Now | |
RS Americas
from US$1.87
|
457
in stock
|
Buy Now | |
WireMasters
-
|
2,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MIL-DTL-38999 Series I II III & IV |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 14AWG |
For Use With | MIL-DTL-38999 Series I II III & IV Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jun-2015) |
Contact Size | 12 |
Contact Termination | Crimp |
Current Rating | 23A |
Contact, Pin, Crimp, Size12 | Newark Electronics |
CRIMP CONTACT, PIN, SIZE 12 | element14 |
Contact PIN Crimp ST Cable Mount | Avnet America |
D38999 size 12 pin contact | RS |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series |
RoHS: | Unknown |
Product Range | MIL-DTL-38999 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 14AWG |
For Use With | MIL-C-38999 Series Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | Cadmium (27-Jun-2018) |
Contact Size | 12 |
Contact Termination | Crimp |
38999 I II III CON 12 PIN | PEI-Genesis |
Contact MIL Pin 14-12 AWG Sz 12 for D38999 Ser 1 Org/Blu/Grn Deutsch 38941-12L | TE Connectivity DEUTSCH M39029/58-365 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M39029/58-365?
Additional datasheets, footprints and schematics for M39029/58-365 are listed on our Part Details page. You can also find images and similar parts to M39029/58-365 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/58-365 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/58-365 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/58-365 fall under?
The M39029/58-365 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/58-365 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/58-365 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/58-365 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/58-365 have stock available?
Authorised distributors including PEI-Genesis, Electro Enterprises, TTI Europe, Powell Electronics and Newark Electronics have stock available or on a lead time for M39029/58-365.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/58-365 often in real-time on the comparison pages.
What if I can't find stock of M39029/58-365?
You can fill out our help required form which you can use to request a quote for M39029/58-365 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.