Status: | Unknown |
---|---|
Series: | TV/CTV Series |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.34
|
450
in stock
|
Buy Now | |
TTI Europe
from US$0.71
|
150,104
in stock
|
Buy Now | |
Powell Electronics
from US$0.62
|
112,068
in stock
|
Buy Now | |
PEI-Genesis
from US$1.07
|
65,439
in stock
|
Buy Now | |
Electro Enterprises
from US$0.59
|
61,159
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.04
|
36,180
in stock
|
Buy Now | |
Heilind Electronics
from US$3.04
|
12,060
in stock
|
Buy Now | |
Farnell
from US$4.10
|
5,879
in stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
4,597
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
4,597
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
871
in stock
|
Buy Now | |
element14
from US$2.99
|
854
in stock
|
Buy Now | |
RS Americas
from US$2.01
|
106
in stock
|
Buy Now | |
WireMasters
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now |
Product Range | TV/CTV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
For Use With | MIL-DTL-38999 Series III Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jun-2015) |
Contact Size | 16 |
Contact Termination | Crimp |
CONTACT, SOCKET, 38999 I III | Farnell |
Contact SKT Crimp ST Cable Mount | Rapid Electronics |
Circular Contact, Socket, Size 16, Crimp | Newark Electronics |
D38999 size 16 socket contact | RS |
Contact Socket Ljt Crimp Contact Size 16, Mil-C-39029 Series | Amphenol Aerospace M39029/56-352 | RS Americas |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series |
RoHS: | Unknown |
Product Range | MIL-DTL-38999 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
For Use With | MIL-C-38999 Series Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Size | 16 |
Contact Termination | Crimp |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | M39029/56 Series |
RoHS: | Unknown |
Product Range | M39029/56 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a M39029/56-352?
Additional datasheets, footprints and schematics for M39029/56-352 are listed on our Part Details page. You can also find images and similar parts to M39029/56-352 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/56-352 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/56-352 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/56-352 fall under?
The M39029/56-352 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/56-352 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/56-352 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/56-352 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/56-352 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, PEI-Genesis, Electro Enterprises and Heilind Electronics Asia have stock available or on a lead time for M39029/56-352.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/56-352 often in real-time on the comparison pages.
What if I can't find stock of M39029/56-352?
You can fill out our help required form which you can use to request a quote for M39029/56-352 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.