Status: | Unknown |
---|---|
Series: | TV/CTV Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.75 |
2,275
|
Buy Now | |
Electro Enterprises | US$0.32 |
817,651
|
Buy Now | |
TTI Europe | US$0.34 |
210,678
|
Buy Now | |
Powell Electronics | US$0.42 |
163,797
|
Buy Now | |
RS Americas | US$0.72 |
5,750
|
Buy Now | |
Newark Electronics | US$0.88 |
5,564
|
Buy Now | |
element14 | US$0.85 |
4,635
|
Buy Now | |
Farnell | US$0.84 |
4,635
|
Buy Now | |
Avnet America | US$0.20 |
4,009
|
Buy Now | |
Distrelec | US$1.14 |
80
|
Buy Now | |
Heilind Electronics Asia | - |
555,769
|
Buy Now | |
Heilind Electronics | - |
185,256
|
Buy Now | |
WireMasters | - |
10,000
|
Buy Now |
Product Range | TV/CTV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
For Use With | MIL-DTL-38999 SERIES III Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jun-2015) |
Contact Size | 20 |
Contact Termination | Crimp |
Contact Skt 20-24Awg Crimp Sz 20 | Amphenol Aerospace M39029/56-351 | RS Americas |
Circular Contact, Socket, Size 20, Crimp | Newark Electronics |
CIRCULAR CONTACT, SOCKET, 24-20AWG,CRIMP | element14 |
D38999 size 20 socket contact | RS |
Amphenol Aerospace Socket Contact, Size 20, Female, Machined, 24 ... 20AWG | Distrelec |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series |
RoHS: | Unknown |
Product Range | MIL-DTL-38999 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
For Use With | MIL-C-38999 Series Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | Cadmium (27-Jun-2018) |
Contact Size | 20 |
Contact Termination | Crimp |
Contact SKT Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | M39029/56 Series |
RoHS: | Unknown |
Product Range | M39029/56 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Plating | Gold Plated Contacts |
Where can I find additional details, specifications and documents for a M39029/56-351?
Additional datasheets, footprints and schematics for M39029/56-351 are listed on our Part Details page. You can also find images and similar parts to M39029/56-351 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/56-351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/56-351 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/56-351 fall under?
The M39029/56-351 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/56-351 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/56-351 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/56-351 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/56-351 have stock available?
Authorised distributors including Electro Enterprises, TTI Europe, Powell Electronics, RS Americas and Newark Electronics have stock available or on a lead time for M39029/56-351.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/56-351 often in real-time on the comparison pages.
What if I can't find stock of M39029/56-351?
You can fill out our help required form which you can use to request a quote for M39029/56-351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.