Status: | Unknown |
---|---|
Series: | Miniature Cylindrical Series |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.84
|
No stock
|
Buy Now | |
Electro Enterprises
from US$0.87
|
17,608
in stock
|
Buy Now | |
Powell Electronics
from US$2.29
|
16,567
in stock
|
Buy Now | |
Newark Electronics
from US$3.84
|
4,540
in stock
|
Buy Now | |
element14
from US$4.26
|
4,540
in stock
|
Buy Now | |
Farnell
from US$4.10
|
4,540
in stock
|
Buy Now | |
RS Americas
from US$2.51
|
759
in stock
|
Buy Now | |
PEI-Genesis
from US$1.41
|
201
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
17,820
in stock
|
Buy Now | |
Heilind Electronics
-
|
5,940
in stock
|
Buy Now | |
WireMasters
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$4.06
|
-
|
Buy Now | |
TTI Europe
from US$1.01
|
-
|
Buy Now |
Product Range | Miniature Cylindrical Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 14AWG |
Contact Plating | Gold Plated Contacts |
Circular Contact, Skt, 14-12Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, SKT, 14-12AWG, CRIMP | element14 |
26482 series 2 size 12 socket contact | RS |
Contact SKT Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | MIL-C-39029 Series |
RoHS: | Compliant |
Product Range | MIL-C-39029 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 14AWG |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Contact Socket Assyembly, 100505L, Crimped Contact Series | TE Connectivity DEUTSCH M39029/5-118 | RS Americas |
MIL SOCKT CONTCT,#12, 100505L | Heilind Electronics Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
26482 II CON 12 SKT | PEI-Genesis |
Where can I find additional details, specifications and documents for a M39029/5-118?
Additional datasheets, footprints and schematics for M39029/5-118 are listed on our Part Details page. You can also find images and similar parts to M39029/5-118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/5-118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/5-118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/5-118 fall under?
The M39029/5-118 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/5-118 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/5-118 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/5-118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/5-118 have stock available?
Authorised distributors including Electro Enterprises, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for M39029/5-118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/5-118 often in real-time on the comparison pages.
What if I can't find stock of M39029/5-118?
You can fill out our help required form which you can use to request a quote for M39029/5-118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.